ISO 10897
Collets for tool holders with taper ratio 1:10 - Collets, holders, nuts
| Organization: | ISO |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This International Standard specifies the dimensions, materials and manufacturing requirements, and designation of collets for tools with cylindrical shanks and their corresponding holders and nuts. For non-standardized clamping devices, such as clamping devices specified in drawings, these holders can be agreed upon between customer and supplier.
Form A applies where a clamping range of H10 is sufficient.
Form B can be used for any application without lateral cutting load.
Annex A specifies the values for AT3 tolerance and AT4 tolerance.
Document History