CSA - CAN/CSA-C22.2 NO. 62841-3-10:16

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-10: Particular requirements for transportable cut-off machines

inactive
Organization: CSA
Publication Date: 1 January 2016
Status: inactive
Page Count: 49
ICS Code (Electric tools): 25.140.20
scope:

This clause of Part 1 is applicable, except as follows:

Addition:

This part of IEC 62841 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive

- bonded reinforced wheel of Type 41, or

- diamond cut-off wheel with the peripheral gaps, if any, not exceeding 10 mm

and with

- a rated no-load speed not exceeding a peripheral speed of the wheel of 100 m/s with the maximum wheel diameter and

- a wheel diameter range of 250 mm to 410 mm.

This standard does not apply to:

- transportable mitre saws;

- transportable tile saws;

- transportable metal saws.

NOTE 101 Transportable mitre saws are covered by IEC 62841-3-9. Transportable tile saws will be covered by a future part of IEC 62841-3. Transportable metal saws will be covered by a future part of IEC 62841-3.

Document History

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 3-10: Particular requirements for transportable cut-off machines
This International Standard deals with the safety of electric motor-operated or magnetically driven: – HAND-HELD TOOLS (IEC 62841-2); – TRANSPORTABLE TOOLS (IEC 62841-3); – LAWN AND GARDEN...
January 1, 2016
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-10: Particular requirements for transportable cut-off machines
This part of IEC 62841 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive – bonded reinforced wheel of Type...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 3-10: Particular requirements for transportable cut-off machines
This part of IEC 62841 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive – bonded reinforced wheel of Type...
CAN/CSA-C22.2 NO. 62841-3-10:16
January 1, 2016
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-10: Particular requirements for transportable cut-off machines
This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and...

References

Advertisement