CEN - EN ISO 9863-1

Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers

inactive
Organization: CEN
Publication Date: 1 August 2016
Status: inactive
Page Count: 14
ICS Code (Geotextiles): 59.080.70
scope:

This part of ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the pressures or the load at which the thickness is determined.

The test results are intended for identification purposes and for use in technical data sheets and/or as part of other test methods, e.g. tests of hydraulic properties.

The method is applicable to all geosynthetics.

Document History

August 1, 2016
Geosynthetics — Determination of thickness at specified pressures — Part 1: Single layers
This part of ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
EN ISO 9863-1
August 1, 2016
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
This part of ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
February 1, 2005
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
A description is not available for this item.

References

Advertisement