CEN - EN ISO 9863-1
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
inactive
| Organization: | CEN |
| Publication Date: | 1 February 2005 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Geotextiles): | 59.080.70 |
Document History
August 1, 2016
Geosynthetics — Determination of thickness at specified pressures — Part 1: Single layers
This part of ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
August 1, 2016
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
This part of ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
EN ISO 9863-1
February 1, 2005
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
A description is not available for this item.