GMNA - 9984255

Resist Coatings For Chrome Plated Plastics

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2016
Status: active
Page Count: 3
scope:

Material Description. This specification covers the requirements of resist coatings used on chrome plated plastics.

Symbols. Not applicable.

Applicability. Resist coatings are special paints applied to selected areas of parts to prevent metal deposition during the chrome plating (copper-nickel-chrome plating) process. These areas may be left with the resist coat as the final finish (in the case of isolation of backside attachment features) or subsequently topcoated with decorative paint to meet color, gloss, and durability requirements.

Remarks. Not applicable

Document History

January 1, 2024
Resist Coatings For Chrome Plated Plastics
A description is not available for this item.
9984255
August 1, 2016
Resist Coatings For Chrome Plated Plastics
Material Description. This specification covers the requirements of resist coatings used on chrome plated plastics. Symbols. Not applicable. Applicability. Resist coatings are special paints...
April 1, 1994
Resist Coatings for Chrome Plating Grade Plastics, Exterior Applications
1 SCOPE This specification covers the requirements of resist coatings used on chrome plating grade plastics, exterior vehicle applications.

References

Advertisement