GMW15572

Acrylonitrile Butadiene Styrene - UV Stabilized and General Purpose, Heat Stabilized

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 March 2020
Status: active
Page Count: 7
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard describes material types of unfilled, heat stabilized, Acrylonitrile Butadiene Styrene (ABS) terpolymer which are used in injection or blow molded components. Type 1 through Type 4 are Ultraviolet (UV) stabilized for molded-in-color interior components.

Types.

The classification into groups is according to the different usages as described in Table 3.

Symbols.

The material abbreviation according to ISO 11469 is >ABS<.

Applicability.

Typical applications include mold in color, painted, or chrome plated interior trim, and painted or chrome plated exterior trim.

Paintability.

Plastics used for painted applications are required to meet Paint Performance Requirements for New Plastic Materials per GMW16172. Additionally, painted plastic parts are required to meet Painted Plastic Parts Performance Requirements per GMW14797.

Document History

GMW15572
March 1, 2020
Acrylonitrile Butadiene Styrene - UV Stabilized and General Purpose, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
December 1, 2014
Acrylonitrile Butadiene Styrene - Unfilled
Material Description. This standard describes material types of unfilled, heat stabilized, acrylonitrile butadiene styrene (ABS) terpolymer which are used in injection or blow molded components....
September 1, 2011
Acrylonitrile Butadiene Styrene
Material Description. This standard describes material types of unfilled, heat stabilized, acrylonitrile butadiene styrene terpolymer, which are used in injection or blow molded components....
September 1, 2010
Acrylonitrile Butadiene Styrene
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
February 1, 2008
Acrylonitrile Butadiene Styrene
Material Description. This standard describes material types of unfilled, heat stabilized, acrylonitrile butadiene styrene terpolymer, which are used in injection or blow molded components....

References

Advertisement