GMW15572

Acrylonitrile Butadiene Styrene

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2010
Status: inactive
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. This standard describes material types of unfilled, heat stabilized, acrylonitrile butadiene styrene terpolymer, which are used in injection or blow molded components.

Additional Characteristics. Materials certified to this standard may have additional characteristics, e.g., paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.

Types. The classification into groups is according to the different properties as described in Table 1, Table 2, and Table 3.

Symbols. The material abbreviation according to ISO 11469 is >ABS<.

Typical Applications. Typical applications include mold in color, painted, or chrome plated interior trim and painted or chrome plated exterior trim.

Remarks. Not applicable.

Document History

March 1, 2020
Acrylonitrile Butadiene Styrene - UV Stabilized and General Purpose, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
December 1, 2014
Acrylonitrile Butadiene Styrene - Unfilled
Material Description. This standard describes material types of unfilled, heat stabilized, acrylonitrile butadiene styrene (ABS) terpolymer which are used in injection or blow molded components....
September 1, 2011
Acrylonitrile Butadiene Styrene
Material Description. This standard describes material types of unfilled, heat stabilized, acrylonitrile butadiene styrene terpolymer, which are used in injection or blow molded components....
GMW15572
September 1, 2010
Acrylonitrile Butadiene Styrene
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
February 1, 2008
Acrylonitrile Butadiene Styrene
Material Description. This standard describes material types of unfilled, heat stabilized, acrylonitrile butadiene styrene terpolymer, which are used in injection or blow molded components....

References

Advertisement