GMNA - 9985804

Adhesive, Tape, Abrasion Resistant

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2016
Status: active
Page Count: 3
scope:

Material Description. This specification covers Ultra-High Molecular Weight (UHMW) polyethylene films precoated with an acrylic pressure sensitive adhesive protected with a silicone release liner. This film is designed to provide surface protection against scratches, stone chips, chafing, and mechanical wear. It can also be used where anti-stick and low coefficient of fiction properties are required. This film has a maximum service temperature of 105 °C. It is not used in decorative applications.

Symbols. Not applicable.

Applicability. For Ultra-High Molecular Weight (UHMW) polyethylene films precoated with an acrylic pressure sensitive adhesive protected with a silicone release liner. Not used in decorative applications.

Remarks. Not applicable.

Document History

9985804
August 1, 2016
Adhesive, Tape, Abrasion Resistant
Material Description. This specification covers Ultra-High Molecular Weight (UHMW) polyethylene films precoated with an acrylic pressure sensitive adhesive protected with a silicone release liner....
December 1, 1992
Adhesive, Tape, Abrasion Resistant
1 SCOPE. This specification covers ultra high molecular weight (UI-MW) polyethylene films pmmted with an acrylic pressure sensitive adhesive protected with a silicone release liner. This film is...

References

Advertisement