GMNA - 9985804

Adhesive, Tape, Abrasion Resistant

inactive
Buy Now
Organization: GMNA
Publication Date: 1 December 1992
Status: inactive
Page Count: 1
scope:

1 SCOPE.

This specification covers ultra high molecular weight (UI-MW) polyethylene films pmmted with an acrylic pressure sensitive adhesive protected with a silicone release liner. This film is designed to provide surface protection against scratches, stone chips, chafing, and mechanical wear It can also be used where antistick and low coefficient of friction propeties are required. This film has a maximum service temperature of 105¿C. It is not used in decorative applications.

Document History

August 1, 2016
Adhesive, Tape, Abrasion Resistant
Material Description. This specification covers Ultra-High Molecular Weight (UHMW) polyethylene films precoated with an acrylic pressure sensitive adhesive protected with a silicone release liner....
9985804
December 1, 1992
Adhesive, Tape, Abrasion Resistant
1 SCOPE. This specification covers ultra high molecular weight (UI-MW) polyethylene films pmmted with an acrylic pressure sensitive adhesive protected with a silicone release liner. This film is...

References

Advertisement