AIA/NAS - NASM8975
FASTENER, BLIND, HIGH STRENGTH, INSTALLATION FORMED, CRES, HEAT RESISTANT STEEL AND TITANIUM, GENERAL SPECIFICATION FOR
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 31 August 2016 |
| Status: | active |
| Page Count: | 23 |
scope:
This specification covers installation formed high strength, corrosion resistant, heat resistant steel and titanium fasteners which can be installed from only one side of an assembly
Document History
NASM8975
August 31, 2016
FASTENER, BLIND, HIGH STRENGTH, INSTALLATION FORMED, CRES, HEAT RESISTANT STEEL AND TITANIUM, GENERAL SPECIFICATION FOR
This specification covers installation formed high strength, corrosion resistant, heat resistant steel and titanium fasteners which can be installed from only one side of an assembly
November 22, 2011
FASTENER, BLIND, HIGH STRENGTH, INSTALLATION FORMED, CRES, HEAT RESISTANT STEEL AND TITANIUM, GENERAL SPECIFICATION FOR
This specification covers installation formed high strength, corrosion resistant, heat resistant steel and titanium fasteners which can be installed from only one side of an assembly.
November 1, 1999
Fastener, Blind, High Strength, Installation Formed Corrosion Resistant Steel, Heat Resistant Steel and Titanium General Specification for
This specification covers installation formed high strength, corrosion resistant, heat resistant steel and titanium fasteners which can be installed from only one side of an assembly. Classification....