AIA/NAS - NASM8975

Fastener, Blind, High Strength, Installation Formed Corrosion Resistant Steel, Heat Resistant Steel and Titanium General Specification for

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 November 1999
Status: inactive
Page Count: 29
scope:

This specification covers installation formed high strength, corrosion resistant, heat resistant steel and titanium fasteners which can be

installed from only one side of an assembly.

Classification. Fasteners furnished under this specification shall be

of the following types and classes:

Type I - Pull Type - Positive Mechanically Locked (see 6.3.1)

Type II - Threaded - Self Locking (see 6.3.1)

Class 1 - 95 KSI Fsu, Corrosion and Heat Resistant Steel

Class 2 - 75 KSI Fsu, Titanium

intended Use:

Fasteners covered by this specification are intended for structural attachments.

Document History

August 31, 2016
FASTENER, BLIND, HIGH STRENGTH, INSTALLATION FORMED, CRES, HEAT RESISTANT STEEL AND TITANIUM, GENERAL SPECIFICATION FOR
This specification covers installation formed high strength, corrosion resistant, heat resistant steel and titanium fasteners which can be installed from only one side of an assembly
November 22, 2011
FASTENER, BLIND, HIGH STRENGTH, INSTALLATION FORMED, CRES, HEAT RESISTANT STEEL AND TITANIUM, GENERAL SPECIFICATION FOR
This specification covers installation formed high strength, corrosion resistant, heat resistant steel and titanium fasteners which can be installed from only one side of an assembly.
NASM8975
November 1, 1999
Fastener, Blind, High Strength, Installation Formed Corrosion Resistant Steel, Heat Resistant Steel and Titanium General Specification for
This specification covers installation formed high strength, corrosion resistant, heat resistant steel and titanium fasteners which can be installed from only one side of an assembly. Classification....

References

Advertisement