CEN - EN 2821
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D < or = to 200 mm - Rm > or = to 1 310 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 March 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
July 1, 2021
Aerospace series - Steel X5CrNiCu15 5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D ≤ 200 mm - Rm ≥ 1 310 MPa
This document specifies the requirements relating to:
Steel X5CrNiCu15-5 (1.4545)
Consumable electrode remelted
Solution treated and precipitation treated
Bars for machining
a or D ≤ 200 mm
Rm...
EN 2821
March 1, 2007
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D < or = to 200 mm - Rm > or = to 1 310 MPa
A description is not available for this item.