DS/EN 12167

Copper and copper alloys – Profiles and bars for general purposes

active, Most Current
Organization: DS
Publication Date: 29 July 2016
Status: active
Page Count: 52
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by drawing or extruding. This European Standard applies to profiles with L-, T- and U-shaped cross-sections which would fit within a circumscribing circle of a maximum 180 mm diameter and to bars with thicknesses from 3 mm up to and including 60 mm and with widths from 6 mm up to and including 120 mm. The sampling procedures, the methods of test for verification of conformity to the requirements of this European Standard, are also specified.

Document History

DS/EN 12167
July 29, 2016
Copper and copper alloys – Profiles and bars for general purposes
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by...
July 5, 2011
Copper and copper alloys – Profiles and bars for general purposes
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by...
May 14, 1998
Copper and copper alloys - Profiles and rectangular bar for general purposes
This European standard specifies the composition, property requirements and dimensional tolerances for copper and copper alloy profiles and rectangular bars supplied in straight lengths. This applies...
Copper and copper alloys - Profiles and rectangular bars for general purposes
This European Standard specifies the composition, property requirements and dimensional tolerances for copper and copper alloy profiles, solid, profiles with L-, T-, U-shaped cross-sections and bars,...
Copper and copper alloys - Profiles and bars for general purposes
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by...
Copper and copper alloys - Profiles and bars for general purposes
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by...
Advertisement