DSF/prEN 12167
Copper and copper alloys - Profiles and rectangular bars for general purposes
| Organization: | DS |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This European Standard specifies the composition, property requirements and dimensional tolerances for copper and copper alloy profiles, solid, profiles with L-, T-, U-shaped cross-sections and bars, final produced by drawing or extruding. This standard applies to bar with thicknesses from 3 mm up to and including 60 mm and with widths from 6 mm up to and including 120 mm. The sampling procedures, the methods of test for verification of conformity to the requirements of this European Standard, and the delivery conditions are also specified.
Document History