DS/EN ISO 18752

Rubber hoses and hose assemblies – Wire- or textile-reinforced single-pressure types for hydraulic applications – Specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 July 2016
Status: active
Page Count: 28
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

ISO 18752:2014 specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each class has a single maximum working pressure for all sizes. Such hoses are suitable for use with hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from -40 °C to +100 °C for types AS, AC, BS and BC and -40 °C to +120 °C for types CS, CC and DC. ISO 18752:2014 does not include requirements for the connection ends. It is limited to the performance of hoses and hose assemblies. The hose assembly maximum working pressure is governed by the lowest maximum working pressure of the components.

Document History

April 11, 2022
Rubber hoses and hose assemblies – Wire- or textile-reinforced single-pressure types for hydraulic applications – Specification (ISO 18752:2022)
This document specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each class...
DS/EN ISO 18752
July 29, 2016
Rubber hoses and hose assemblies – Wire- or textile-reinforced single-pressure types for hydraulic applications – Specification
ISO 18752:2014 specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each...
Rubber hoses and hose assemblies – Wire- or textile-reinforced single-pressure types for hydraulic applications – Specification (ISO/DIS 18752:2020)
This document specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each class...
Rubber hoses and hose assemblies - Wire- or textile-reinforced single-pressure types for hydraulic applications - Specification (ISO 18752:2014)
This International Standard specifies requirements for ten classes, four grades and seven types of wire or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to...
Advertisement