DS/EN ISO 18752

Rubber hoses and hose assemblies – Wire- or textile-reinforced single-pressure types for hydraulic applications – Specification (ISO 18752:2022)

active, Most Current
Organization: DS
Publication Date: 11 April 2022
Status: active
Page Count: 28
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each class has a single maximum working pressure for all sizes. They are suitable for use with: -    oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743‑4 at temperatures ranging from −40 °C to +100 °C for types AS, AC, BS and BC hoses and from −40 °C to +120 °C for types CS, CC and DC hoses. -    water-based fluids HFC, HFAE, HFAS and HFB as defined in ISO 6743‑4 at temperatures ranging from −40 °C to +70 °C. -    water at temperatures ranging from 0 °C to +70 °C. This document does not include requirements for the connection ends. It is limited to the performance of hoses and hose assemblies. The hose assembly maximum working pressure is governed by the lowest maximum working pressure of the components. NOTE       It is the responsibility of the user, in consultation with the hose manufacturer, to establish the compatibility of the hose with the fluid to be used.

Document History

DS/EN ISO 18752
April 11, 2022
Rubber hoses and hose assemblies – Wire- or textile-reinforced single-pressure types for hydraulic applications – Specification (ISO 18752:2022)
This document specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each class...
July 29, 2016
Rubber hoses and hose assemblies – Wire- or textile-reinforced single-pressure types for hydraulic applications – Specification
ISO 18752:2014 specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each...
Rubber hoses and hose assemblies – Wire- or textile-reinforced single-pressure types for hydraulic applications – Specification (ISO/DIS 18752:2020)
This document specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each class...
Rubber hoses and hose assemblies - Wire- or textile-reinforced single-pressure types for hydraulic applications - Specification (ISO 18752:2014)
This International Standard specifies requirements for ten classes, four grades and seven types of wire or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to...
Advertisement