ETSI - TR 103 442
Railways Telecommunications (RT); Shared use of spectrum between Communication Based Train Control (CBTC) and ITS applications
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 28 |
scope:
The present document investigates the possibility of shared use of spectrum between CBTC and ITS applications in the 5 875 MHz to 5 925 MHz under the assumption that CBTC applications have priority over ITS-G5 applications.
Document History
TR 103 442
September 1, 2016
Railways Telecommunications (RT); Shared use of spectrum between Communication Based Train Control (CBTC) and ITS applications
The present document investigates the possibility of shared use of spectrum between CBTC and ITS applications in the 5 875 MHz to 5 925 MHz under the assumption that CBTC applications have priority...
May 1, 2016
Railways Telecommunications (RT); Shared use of spectrum between Communication Based Train Control (CBTC) and ITS applications
The present document investigates the possibility of shared use of spectrum between CBTC and ITS applications in the 5 875 MHz to 5 925 MHz under the assumption that CBTC applications have priority...