ETSI - EN 302 571
Intelligent Transport Systems (ITS); Radiocommunications equipment operating in the 5 855 MHz to 5 925 MHz frequency band; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 49 |
scope:
The present document specifies technical characteristics and methods of measurement for radio transmitters and receivers operating in the frequency range 5 855 MHz to 5 925 MHz. The spectrum usage conditions are set out in ECC Decision (08)01 [i.1] for the frequency range 5 875 MHz to 5 925 MHz (with 5 905 MHz to 5 925 MHz considered as a future ITS extension) and in ECC Recommendation (08)01 [i.2] for the frequency range 5 855 MHz to 5 875 MHz. The Commission Decision 2008/671/EC [i.3] mandates a harmonised use of the frequency band 5 875 MHz to 5 905 MHz dedicated to safety-related applications of ITS throughout the member states of the European Union. Table 1 outlines the 5 GHz ITS frequency band segmentation
The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.4] under the conditions identified in annex A.
Interference mitigation techniques in the present document are provided to protect road tolling applications using CEN DSRC or HDR DSRC.
Document History