ISO 21215
Intelligent transport systems - Localized communications - ITS-M5
| Organization: | ISO |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document provides specifications of a communication interface (CI) named "ITS-M5". The name "ITS-M5" indicates microwave frequency bands in the range of 5 GHz.
ITS-M5 CIs are based on the wireless LAN technology standardized at IEEE. This document specifies the additions to and deviations from IEEE Std 802.11™-2016 required to make ITS-M5 CIs compatible with the ITS station and communication architecture specified in ISO 21217.
Document History