ETSI - EN 302 571
Intelligent Transport Systems (ITS); Radiocommunications equipment operating in the 5 855 MHz to 5 925 MHz frequency band; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 March 2016 |
| Status: | inactive |
| Page Count: | 45 |
scope:
The present document applies to radio transmitters and receivers for Intelligent Transport Systems (ITS) operating in the frequency range 5 855 GHz to 5 925 GHz. The spectrum usage conditions are set out in ECC Decision (08)01 [i.1] for the frequency range 5 875 GHz to 5 925 GHz and in ECC Recommendation (08)01 [i.2] for the frequency range 5 855 GHz to 5 875 GHz. The Commission Decision 2008/671/EC [i.3] mandates a harmonised use of the frequency band 5 875 GHz to 5 905 GHz dedicated to safety-related applications of ITS throughout the member states of the European Union. Table 1 outlines the 5 GHz ITS frequency band segmentation.
The present document contains requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference.
Interference mitigation techniques in the present document are provided to protect road tolling applications using CEN DSRC or HDR DSRC.
Document History