DSF/FPREN ISO 15025

Protective clothing – Protection against flame – Method of test for limited flame spread (ISO/FDIS 15025:2016)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 32
ICS Code (Protective clothing): 13.340.10
scope:

This Internatioal Standard specifies two procedures (surface ignition and bottom-edge ignition) for determining flame spread properties of vertically oriented textile fabrics and industrial products in the form of single or multi-component fabrics (coated, quilted, multi-layered, sandwich constructions, and similar combinations) when subjected to a small defined flame. This test method is not appropriate for materials that demonstrate extensive melting or shrinkage.

Document History

December 20, 2016
Protective clothing – Protection against flame – Method of test for limited flame spread (ISO 15025:2016)
This Internatioal Standard specifies two procedures (surface ignition and bottom-edge ignition) for determining flame spread properties of vertically oriented textile fabrics and industrial products...
December 20, 2002
Protective clothing – Protection against heat and flame – Method of test for limited flame spread (ISO 15025:2000)
This standard specifies a method for the measurement of limited flame spread properties of vertically oriented textile fabrics and industrial products in the form of single or multi-component fabrics...
DSF/FPREN ISO 15025
Protective clothing – Protection against flame – Method of test for limited flame spread (ISO/FDIS 15025:2016)
This Internatioal Standard specifies two procedures (surface ignition and bottom-edge ignition) for determining flame spread properties of vertically oriented textile fabrics and industrial products...
Protective clothing - Protection against flame - Method of test for limited flame spread (ISO/DIS 15025:2015)
Advertisement