DS/EN ISO 15025
Protective clothing – Protection against heat and flame – Method of test for limited flame spread (ISO 15025:2000)
inactive
| Organization: | DS |
| Publication Date: | 20 December 2002 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This standard specifies a method for the measurement of limited flame spread properties of vertically oriented textile fabrics and industrial products in the form of single or multi-component fabrics (coated, quilted, multilayered, sandwich constructions, and similar combinations), when subjected to a small defined flame.
Document History
December 20, 2016
Protective clothing – Protection against flame – Method of test for limited flame spread (ISO 15025:2016)
This Internatioal Standard specifies two procedures (surface ignition and bottom-edge ignition) for determining flame spread properties of vertically oriented textile fabrics and industrial products...
DS/EN ISO 15025
December 20, 2002
Protective clothing – Protection against heat and flame – Method of test for limited flame spread (ISO 15025:2000)
This standard specifies a method for the measurement of limited flame spread properties of vertically oriented textile fabrics and industrial products in the form of single or multi-component fabrics...
Protective clothing – Protection against flame – Method of test for limited flame spread (ISO/FDIS 15025:2016)
This Internatioal Standard specifies two procedures (surface ignition and bottom-edge ignition) for determining flame spread properties of vertically oriented textile fabrics and industrial products...
Protective clothing - Protection against flame - Method of test for limited flame spread (ISO/DIS 15025:2015)