DS/EN ISO 17468

Microbiology of the food chain – Technical requirements and guidance on establishment or revision of a standardized reference method (ISO 17468:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 August 2016
Status: active
Page Count: 18
ICS Code (Food microbiology): 07.100.30
scope:

ISO 17468:2016 gives technical requirements and guidance on the establishment or revision of standardized reference methods for the analysis (detection or quantification) of microorganisms in - products intended for human consumption and for the feeding of animals, - environmental samples in the area of food/feed production and food/feed handling, and - samples from the primary production stage. It defines the technical stage (or early stage) of the establishment of a new standardized reference method or of the revision of an existing standardized reference method. It includes, in particular, requirements and guidance on the validation of the selected method. It is intended to be implemented in particular by ISO/TC 34/SC 9 and its corresponding structure at CEN level, CEN/TC 275, Food analysis - Horizontal methods, Working Group 6, Microbiology of the food chain.

Document History

DS/EN ISO 17468
August 1, 2016
Microbiology of the food chain – Technical requirements and guidance on establishment or revision of a standardized reference method (ISO 17468:2016)
ISO 17468:2016 gives technical requirements and guidance on the establishment or revision of standardized reference methods for the analysis (detection or quantification) of microorganisms in -...
Microbiology of the food chain – Technical requirements and guidance on establishment or revision of a standardized reference method (ISO/FDIS 17468:2023)
This document gives technical requirements and guidance on the establishment or revision of standardized reference methods used for the analysis of microorganisms in: – products intended for human...
Microbiology of food and animal feed - Technical requirements and guidance on establishment or revision of standard methods (ISO/DIS 17468:2013)
This standard is to provide guidance in the validation of reference methods in the field of microbiological analysis of food, animal feeding stuff, veterinary samples and environment of food...
Microbiology of the food chain - Technical requirements and guidance on establishment or revision of standard methods (ISO/FDIS 17468:2015)
This standard is to provide guidance in the validation of reference methods in the field of microbiological analysis of food, animal feeding stuff, veterinary samples and environment of food...
Microbiology of the food chain – Technical requirements and guidance on establishment or revision of a standardized reference method (ISO/DIS 17468:2022)
This document gives technical requirements and guidance on the establishment or revision of standardized reference methods used for the analysis of microorganisms in: – products intended for human...
Advertisement