IEC TR 61156-1-6

Multicore and symmetrical pair/quad cables for digital communications - Part 1-6: Nominal DC-resistance values of floor-wiring and work-area cables for digital communications

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2016
Status: active
Page Count: 16
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of IEC 61156, which is a Technical Report, provides informative values for DCresistance of typical installed cables at the time of publication to enable further analysis of cable performance mainly influenced by DC-resistance, such as thermal heating

Document History

IEC TR 61156-1-6
September 1, 2016
Multicore and symmetrical pair/quad cables for digital communications - Part 1-6: Nominal DC-resistance values of floor-wiring and work-area cables for digital communications
This part of IEC 61156, which is a Technical Report, provides informative values for DCresistance of typical installed cables at the time of publication to enable further analysis of cable...

References

Advertisement