IEC 61156-9

Multicore and symmetrical pair/quad cables for digital communications – Part 9: Cables for channels with transmission characteristics up to 2 GHz – Sectional specification

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2016
Status: active
Page Count: 22
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of IEC 61156 describes cables primarily intended for the fixed part of channels as defined in ISO/IEC 11801 and in ISO/IEC TR 11801-9901 which is planned to be included in the next edition of ISO/IEC 11801-1. It covers overall screened cables with screened (X/FTP) or unscreened (X/UTP) pairs, where X stands for F, S or SF, as well as pair-screened cables without overall screen (U/FTP). The transmission characteristics of these cables are specified up to a frequency of 2 000 MHz and at a temperature of 20 °C. Two categories of cables are recognised:

• Category 8.1 for use in Class I according to ISO/IEC TR 11801-9901

• Category 8.2 for use in Class II according to ISO/IEC TR 11801-9901

These cables are intended to be used for communication channels which use at least four pairs simultaneously. The cables covered by this International Standard are intended to operate with voltages and currents normally encountered in communication systems. While these cables are not intended to be used in conjunction with low impedance sources, e.g. the electric power supplies of public utility mains, they are intended to be used to support the delivery of low voltage remote powering applications such as IEEE 802.3af (Power over Ethernet) or further developments e.g. according to IEEE 802.3at or IEEE 802.3bt. More information on the capacity to support these applications according to the installation practices is given in IEC PAS 61156-1-4, IEC TR 61156-1-6 and ISO/IEC TR 29125.

Document History

IEC 61156-9
April 1, 2016
Multicore and symmetrical pair/quad cables for digital communications – Part 9: Cables for channels with transmission characteristics up to 2 GHz – Sectional specification
This part of IEC 61156 describes cables primarily intended for the fixed part of channels as defined in ISO/IEC 11801 and in ISO/IEC TR 11801-9901 which is planned to be included in the next edition...

References

Advertisement