IEC 62153-4-5

Metallic communication cables test methods – Part 4-5: Electromagnetic compatibility (EMC) – Coupling or screening attenuation – Absorbing clamp method

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2006
Status: active
Page Count: 58
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

The absorbing clamp method is suitable to determine the coupling or screening attenuation of metallic communication cables in the frequency range of 30 MHz to 1 000 MHz. It is an alternative method to the injection clamp method of IEC 62153-4-3 or the triaxial method of IEC/ PAS 62338. Due to the undefined outer circuit of this absorbing clamp method, the test results obtained at different places and laboratories could vary by at least ±6dB.

 

Document History

August 1, 2021
Metallic communication cable test methods – Part 4-5: Electromagnetic compatibility (EMC) – Screening or coupling attenuation – Absorbing clamp method
The absorbing clamp method is suitable to determine the screening- or the coupling attenuation of metallic communication cables in the frequency range of 30 MHz to 1 000 MHz (2 400 MHz), depending on...
IEC 62153-4-5
March 1, 2006
Metallic communication cables test methods – Part 4-5: Electromagnetic compatibility (EMC) – Coupling or screening attenuation – Absorbing clamp method
The absorbing clamp method is suitable to determine the coupling or screening attenuation of metallic communication cables in the frequency range of 30 MHz to 1 000 MHz. It is an alternative method...

References

Advertisement