IEC - 62153-4-5

Metallic communication cable test methods – Part 4-5: Electromagnetic compatibility (EMC) – Screening or coupling attenuation – Absorbing clamp method

active, Most Current
Organization: IEC
Publication Date: 1 August 2021
Status: active
Page Count: 86
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Emission): 33.100.10
scope:

The absorbing clamp method is suitable to determine the screening- or the coupling attenuation of metallic communication cables in the frequency range of 30 MHz to 1 000 MHz (2 400 MHz), depending on the performance of the clamp. It is an alternative method to the triaxial method of IEC 62153-4-4 or IEC 62153-4-9. Due to the undefined outer circuit of this absorbing clamp method, the test results obtained at different places and laboratories could vary by at least ± 6 dB.

Document History

62153-4-5
August 1, 2021
Metallic communication cable test methods – Part 4-5: Electromagnetic compatibility (EMC) – Screening or coupling attenuation – Absorbing clamp method
The absorbing clamp method is suitable to determine the screening- or the coupling attenuation of metallic communication cables in the frequency range of 30 MHz to 1 000 MHz (2 400 MHz), depending on...
March 1, 2006
Metallic communication cables test methods – Part 4-5: Electromagnetic compatibility (EMC) – Coupling or screening attenuation – Absorbing clamp method
The absorbing clamp method is suitable to determine the coupling or screening attenuation of metallic communication cables in the frequency range of 30 MHz to 1 000 MHz. It is an alternative method...

References

Advertisement