ISO 14572
Road vehicles — Round, sheathed, 60 V and 600 V screened and unscreened single- or multi-core cables — Test methods and requirements for basic- and high-performance cables
| Organization: | ISO |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This International Standard specifies test methods and requirements for basic- and high-performance round, single- or multi-core sheathed cables intended for use in road vehicle applications where the nominal system voltage is ≤ (60 V d.c. or 25 V a.c.). It also specifies additional test methods and/or requirements for 600 V cables intended for use in road vehicle applications where the nominal system voltage is > (60 V d.c. or 25 V a.c.) and ≤ (600 V d.c. or 600 V a.c.).
Document History