CENELEC - EN 60603-7-81

Connectors for electronic equipment - Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2 000 MHz

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2016
Status: active
Page Count: 24
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7, and specifies electrical transmission requirements, including power sum alien (exogenous) crosstalk, for frequencies up to 2 000 MHz.

These connectors are typically used as "category 8.1" connectors in "class I" cabling systems specified in ISO/IEC 11801.

These connectors are intermateable and interoperable with other IEC 60603-7 series connectors as defined in Clause 2 of IEC 60603-7.

These connectors are backward compatible with other IEC 60603-7 series connectors, except IEC 60603-7-7 and IEC 60603-7-71 connectors.

NOTE Transmission performance categories: in this IEC standard, the term "category", when used in reference to transmission performance, refers to those categories defined by ISO/IEC 11801.

Document History

EN 60603-7-81
April 1, 2016
Connectors for electronic equipment - Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2 000 MHz
This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7, and specifies...

References

Advertisement