IEEE 1785.2

Rectangular Metallic Waveguides and Their Interfaces for Frequencies of 110 GHz and Above-Part 2: Waveguide Interfaces

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 3 March 2016
Status: active
Page Count: 22
scope:

This standard gives specifi cations for rectangular waveguide interfaces. This standard considers the tolerances of the waveguide interface dimensions and the effect these have on the electrical properties (in terms of return loss) of the waveguide.

Purpose

The purpose of this standard is to provide a reference for all organizations using interfaces for rectangular waveguides at frequencies of 110 GHz and above. In addition to improving the compatibility of various waveguide components, this standard facilitates effi cient trade between customers and suppliers, and provides common design criteria and practices for component, systems, and design engineers

Document History

IEEE 1785.2
March 3, 2016
Rectangular Metallic Waveguides and Their Interfaces for Frequencies of 110 GHz and Above-Part 2: Waveguide Interfaces
This standard gives specifi cations for rectangular waveguide interfaces. This standard considers the tolerances of the waveguide interface dimensions and the effect these have on the electrical...

References

Advertisement