IEEE 1785.3
Recommended Practice for Rectangular Metallic Waveguides and Their Interfaces for Frequencies of 110 GHz and Above-Part 3: Recommendations for Performance and Uncertainty Specifi cations
| Organization: | IEEE |
| Publication Date: | 15 May 2016 |
| Status: | active |
| Page Count: | 19 |
scope:
This recommended practice provides recommendations for determining the electrical performance and expected uncertainty of measurement of rectangular waveguide for 110 GHz and above.
Purpose
The recommendations outlined in this recommended practice specify procedures for examining and communicating uncertainties that are associated with more detailed dimensional imperfections in the waveguide apertures and interfaces that are given by the tolerances specifi ed in IEEE Std 1785.1™-2012 and IEEE Std 1785.2™-2016.2 Following these recommendations will provide the end user of the waveguides specifi ed in IEEE Std 1785.1-2012 and IEEE Std 1785.2-2016 with an easy-to-understand summary of the dominant aperture and interface errors and all of the information required to perform a complete and detailed uncertainty analysis (if desired) in a common format. The recommendations are designed to simplify calculations based on procedures outlined in JCGM 100:2008 [B1].3
Document History