ISO 17973
Surface chemical analysis - Medium-resolution Auger electron spectrometers - Calibration of energy scales for elemental analysis
| Organization: | ISO |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This International Standard specifies a method for calibrating the kinetic energy scales of Auger electron spectrometers with an uncertainty of 3 eV, for general analytical use in identifying elements at surfaces. In addition, it specifies a method for establishing a calibration schedule. It is applicable to instruments used in either direct or differential mode, where the resolution is less than or equal to 0,5 % and the modulation amplitude for the differential mode, if used, is 2 eV peak-to-peak. It is applicable to those spectrometers equipped with an inert gas ion gun or other method for sample cleaning and with an electron gun capable of operating at 4 keV or higher beam energy.
Document History