CEN - EN 4535-2

Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series

active, Most Current
Organization: CEN
Publication Date: 1 September 2016
Status: active
Page Count: 28
ICS Code (Components for aerospace construction): 49.035
scope:

This European Standard specifies the characteristics of bushes flanged in aluminium alloy with selflubricating liner elevated load for aerospace applications.

The bushes are intended for use in fixed or moving parts of the aircraft structure and control mechanisms.

They shall be used in the temperature range -55 °C to 121 °C.

Document History

EN 4535-2
September 1, 2016
Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
This European Standard specifies the characteristics of bushes flanged in aluminium alloy with selflubricating liner elevated load for aerospace applications. The bushes are intended for use in...
June 1, 2009
Aerospace series - Bushes, flanged in aluminium alloy with selflubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
A description is not available for this item.

References

Advertisement