CEN - EN 2318

Aluminium Alloy AL-P2024-T3511 Extruded Bars and Sections 1,2 mm Less Than or Equal to a or D Less Than or Equal to 150 mm

active, Most Current
Organization: CEN
Publication Date: 1 January 1992
Status: active
Page Count: 5
ICS Code (Materials for aerospace construction): 49.025

Document History

EN 2318
January 1, 1992
Aluminium Alloy AL-P2024-T3511 Extruded Bars and Sections 1,2 mm Less Than or Equal to a or D Less Than or Equal to 150 mm
A description is not available for this item.

References

Advertisement