ASD-STAN PREN 4535-2

Aerospace series Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 April 2015
Status: active
Page Count: 22
scope:

This standard specifies the characteristics of bushes flanged in aluminium alloy with self-lubricating liner elevated load for aerospace applications.

The bushes are intended for use in fixed or moving parts of the aircraft structure and control mechanisms.

They shall be used in the temperature range -55 °C to 121 °C.

Document History

ASD-STAN PREN 4535-2
April 1, 2015
Aerospace series Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads Inch series
This standard specifies the characteristics of bushes flanged in aluminium alloy with self-lubricating liner elevated load for aerospace applications. The bushes are intended for use in fixed or...
January 31, 2008
Aerospace series Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads — Inch series
A description is not available for this item.

References

Advertisement