ASD-STAN PREN 4534-2
Aerospace series Bushes, plain in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads Inch series
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 14 |
scope:
This standard specifies the characteristics of plain bushes in aluminium alloy with self-lubricating liner, elevated load for aerospace applications.
The bushes are intended for use in fixed or moving parts of the aircraft structure and control mechanisms.
They shall be used in the temperature range -55 °C to 121 °C.
Document History
ASD-STAN PREN 4534-2
April 1, 2015
Aerospace series Bushes, plain in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads Inch series
This standard specifies the characteristics of plain bushes in aluminium alloy with self-lubricating liner, elevated load for aerospace applications.
The bushes are intended for use in fixed or...
January 31, 2008
Aerospace series Bushes, plain in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads — Inch series
A description is not available for this item.