FORD WSS-M4D1005-A1

THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 31 August 2016
Status: inactive
Page Count: 9
scope:

The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.

Document History

January 27, 2021
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.
FORD WSS-M4D1005-A1
August 31, 2016
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.
February 16, 2015
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.
July 14, 2011
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.
November 20, 2008
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.

References

Advertisement