CEN - EN 4534-2
Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the characteristics of plain bushes in aluminium alloy with selflubricating liner, elevated load for aerospace applications.
The bushes are intended for use in fixed or moving parts of the aircraft structure and control mechanisms.
They shall be used in the temperature range − 55 °C to 121 °C.
Document History
EN 4534-2
September 1, 2016
Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
This European Standard specifies the characteristics of plain bushes in aluminium alloy with selflubricating liner, elevated load for aerospace applications.
The bushes are intended for use in fixed...
June 1, 2009
Aerospace series - Bushes, plain in aluminium alloy with selflubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
A description is not available for this item.