NPFC - MIL-PRF-19500/603
TRANSISTOR, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY), N-CHANNEL, SILICON, (THROUGH-HOLE, SURFACE MOUNT, AND CARRIER BOARD PACKAGES), TYPES 2N7268, 2N7269, 2N7270, 2N7394, JANTXVR, F, G, H; JANSR, F, G, AND H
| Organization: | NPFC |
| Publication Date: | 9 September 2016 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power. Two levels of product assurance (JANTXV and JANS) are provided for each device type, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). Provisions for radiation hardness assurance (RHA) to four radiation levels ("R", "F", "G", and "H") are provided for JANTXV and JANS product assurance levels. See 6.7 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History