SMPTE ST 2082-12
4320-line and 2160-line Source Image and Ancillary Data Mapping for Quad-link 12G-SDI
active, Most Current
Buy Now
| Organization: | SMPTE |
| Publication Date: | 15 June 2016 |
| Status: | active |
| Page Count: | 42 |
scope:
This Standard defines the mapping of:
- MODE 1: 4320-line Source image formats and ancillary data into a Quad-link 12 Gb/s [nominal] SDI bit-serial interface
- MODE 2: 2160-line Y′C′BC′R or R′G′B′ 4:4:4:4 10-bit or 4:4:4 10-bit or 12-bit Additional Frame Rate (AFR) Source image formats and ancillary data into a Quad-link 12 Gb/s [nominal] SDI bit-serial interface
This Standard also defines the carriage of the SMPTE ST 352 payload ID's for the Quad-link 12Gb/s SDI interface.
It is not necessary for implementations to include support for all formats that are included in this Standard. Implementers should indicate supported formats in commercial publications.
Document History
SMPTE ST 2082-12
June 15, 2016
4320-line and 2160-line Source Image and Ancillary Data Mapping for Quad-link 12G-SDI
This Standard defines the mapping of:
MODE 1: 4320-line Source image formats and ancillary data into a Quad-link 12 Gb/s [nominal] SDI bit-serial interface
MODE 2: 2160-line Y′C′BC′R or R′G′B′...