SMPTE ST 2036-1

Ultra High Definition Television - Image Parameter Values for Program Production

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 13 October 2014
Status: active
Page Count: 9
scope:

This standard defines a family of progressive image sample structures of 3840 x 2160 or 7680 x 4320 with an aspect ratio of 16x9, called Ultra High Definition Television (UHDTV), as defined in Table 1. This standard specifies: 

  • RʹGʹBʹ color encoding and digital representation 
  • YʹCʹBCʹR color encoding and digital representation.

This standard specifies multiple samples, line and frame rate formats for ten-bit and twelve-bit systems. It is not necessary for an implementation to support all formats to be compliant with this standard. However, an implementation must state which of the Systems are supported.

Document History

SMPTE ST 2036-1
October 13, 2014
Ultra High Definition Television - Image Parameter Values for Program Production
This standard defines a family of progressive image sample structures of 3840 x 2160 or 7680 x 4320 with an aspect ratio of 16x9, called Ultra High Definition Television (UHDTV), as defined in Table...
May 9, 2013
Ultra High Definition Television - Image Parameter Values for Program Production
This standard defines a family of progressive image sample structures of 3840 x 2160 or 7680 x 4320 with an aspect ratio of 16x9, called Ultra High Definition Television (UHDTV), as defined in Table...
December 18, 2009
Ultra High Definition Television — Image Parameter Values for Program Production
A description is not available for this item.
October 30, 2007
Ultra High Definition Television — Image Parameter Values for Program Production
A description is not available for this item.

References

Advertisement