SMPTE ST 2082-10

2160-line and 1080-line Source Image and Ancillary Data Mapping for 12G-SDI

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 2 January 2018
Status: active
Page Count: 41
scope:

This standard defines the mapping of:

• Mode 1: 2160-line Standard Dynamic Range (SDR) and High Dynamic Range (HDR) Source image formats and ancillary data into a 12G-SDI 10-bit interface as defined in section 6 Single-link 12G-SDI 10-bit Multiplex

• Mode 2: 1080-line High Frame Rate (HFR) Standard Dynamic Range (SDR) and High Dynamic Range (HDR) Source formats and ancillary data into a 12G-SDI 10-bit interface as defined in section 6 Single-link 12G-SDI 10-bit Multiplex

This standard also defines the carriage of the SMPTE ST 352 payload ID's for the 12Gb/s SDI interface.

It is not necessary for implementations to include support for all formats that are included in this standard. Implementers are encouraged to indicate supported formats in commercial publications.

Document History

SMPTE ST 2082-10
January 2, 2018
2160-line and 1080-line Source Image and Ancillary Data Mapping for 12G-SDI
This standard defines the mapping of: • Mode 1: 2160-line Standard Dynamic Range (SDR) and High Dynamic Range (HDR) Source image formats and ancillary data into a 12G-SDI 10-bit interface as defined...
February 4, 2015
2160-line Source Image and Ancillary Data Mapping for 12G-SDI
This Standard defines the mapping of:  Mode 1: 2160-line Source image formats and ancillary data into a 12 Gb/s [nominal] SDI bit-serial interface This Standard also defines the carriage of the...

References

Advertisement