SMPTE - ST 2082-10

2160-line Source Image and Ancillary Data Mapping for 12G-SDI

inactive
Organization: SMPTE
Publication Date: 4 February 2015
Status: inactive
Page Count: 21
scope:

This Standard defines the mapping of:

  •  Mode 1: 2160-line Source image formats and ancillary data into a 12 Gb/s [nominal] SDI bit-serial interface

This Standard also defines the carriage of the SMPTE ST 352 payload ID's for the 12 Gb/s SDI interface.

It is not necessary for implementations to include support for all formats that are included in this Standard. Implementers should indicate supported formats in commercial publications.

Document History

January 2, 2018
2160-line and 1080-line Source Image and Ancillary Data Mapping for 12G-SDI
This standard defines the mapping of: • Mode 1: 2160-line Standard Dynamic Range (SDR) and High Dynamic Range (HDR) Source image formats and ancillary data into a 12G-SDI 10-bit interface as defined...
ST 2082-10
February 4, 2015
2160-line Source Image and Ancillary Data Mapping for 12G-SDI
This Standard defines the mapping of:  Mode 1: 2160-line Source image formats and ancillary data into a 12 Gb/s [nominal] SDI bit-serial interface This Standard also defines the carriage of the...

References

Advertisement