DS/EN 61937-7

Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats (TA 4)

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 September 2016
Status: active
Page Count: 8
ICS Code (Multimedia systems and teleconferencing equipment): 33.160.60
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

Specifies the method for the digital audio interface specified in EN 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X formats.

Document History

DS/EN 61937-7
September 9, 2016
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats (TA 4)
Specifies the method for the digital audio interface specified in EN 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X formats.
November 23, 2005
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
This part of IEC 61937 specifies the mothod for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X...
November 19, 2002
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC and ATRAC 2/3 formats
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC and ATRAC 2/3 formats.
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
This part of IEC 61937 specifies the mothod for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X...
Advertisement