DS/EN 61937-7

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC and ATRAC 2/3 formats

inactive
Organization: DS
Publication Date: 19 November 2002
Status: inactive
Page Count: 18
ICS Code (Multimedia systems and teleconferencing equipment): 33.160.60
scope:

This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC and ATRAC 2/3 formats.

Document History

September 9, 2016
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats (TA 4)
Specifies the method for the digital audio interface specified in EN 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X formats.
November 23, 2005
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
This part of IEC 61937 specifies the mothod for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X...
DS/EN 61937-7
November 19, 2002
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC and ATRAC 2/3 formats
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC and ATRAC 2/3 formats.
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
This part of IEC 61937 specifies the mothod for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X...
Advertisement