DSF/FPREN 62922
IEC 62922 Ed.1: Organic light emitting diode (OLED) panels for general lighting – Performance requirements
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 27 |
scope:
This International Standard specifies the performance requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting purpose: NOTE: In the current edition, life (life time and maintained values) is not treated. It is intended to cover this in further amendments.
Document History
October 11, 2021
Organic light emitting diode (OLED) panels for general lighting – Performance requirements
IEC 62922:2016 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
February 20, 2017
Organic light emitting diode (OLED) panels for general lighting – Performance Requirements
IEC 62922:2016 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
DSF/FPREN 62922
IEC 62922 Ed.1: Organic light emitting diode (OLED) panels for general lighting – Performance requirements
This International Standard specifies the performance requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar...
Organic light emitting diode (OLED) panels for general lighting – Performance requirements
No scope available