DSF/EN 62922/FPRA1

Organic light emitting diode (OLED) panels for general lighting – Performance requirements

inactive
Organization: DS
Status: inactive
Page Count: 17
ICS Code (Other standards related to lamps): 29.140.99
scope:

No scope available

Document History

October 11, 2021
Organic light emitting diode (OLED) panels for general lighting – Performance requirements
IEC 62922:2016 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
February 20, 2017
Organic light emitting diode (OLED) panels for general lighting – Performance Requirements
IEC 62922:2016 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
IEC 62922 Ed.1: Organic light emitting diode (OLED) panels for general lighting – Performance requirements
This International Standard specifies the performance requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar...
DSF/EN 62922/FPRA1
Organic light emitting diode (OLED) panels for general lighting – Performance requirements
No scope available
Advertisement