ISO 3924

Petroleum products - Determination of boiling range distribution - Gas chromatography method

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2016
Status: inactive
Page Count: 30
ICS Code (Petroleum products in general): 75.080
scope:

This International Standard specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final boiling point of 538 °C or lower at atmospheric pressure as determined by this International Standard. This International Standard is not applicable to gasoline samples or gasoline components. The method is limited to products having a boiling range greater than 55 °C and having a vapour pressure sufficiently low to permit sampling at ambient temperature.

The method has successfully been applied to samples containing fatty acid methyl esters (FAME) up to 10 % (V/V).

NOTE For the purposes of this International Standard, the terms "% (m/m)" and % (V/V) are used to represent the mass fraction (μ), respectively the volume fraction (φ) of a material.

Document History

July 1, 2019
Petroleum products - Determination of boiling range distribution - Gas chromatography method
This document specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final boiling point...
ISO 3924
September 15, 2016
Petroleum products - Determination of boiling range distribution - Gas chromatography method
This International Standard specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final...
February 15, 2010
Petroleum products — Determination of boiling range distribution — Gas chromatography method
This International Standard specifies a method for the determination of the boiling-range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final...
August 1, 1999
Petroleum Products - Determination of Boiling Range Distribution - Gas Chromatography Method
A description is not available for this item.
January 1, 1977
Petroleum Products - Determination of Boiling Range Distribution - Gas Chromatography Method
A description is not available for this item.

References

Advertisement