ISO 3924
Petroleum products — Determination of boiling range distribution — Gas chromatography method
| Organization: | ISO |
| Publication Date: | 15 February 2010 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This International Standard specifies a method for the determination of the boiling-range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final boiling point of 538 °C or lower at atmospheric pressure as determined by this International Standard. This International Standard is not applicable to gasoline samples or gasoline components. The method is limited to products having a boiling range greater than 55 °C and having a vapour pressure sufficiently low to permit sampling at ambient temperature.
The method has successfully been applied to samples containing biodiesel up to 10 %.
NOTE For the purposes of this International Standard, the term "% (m/m)" is used to represent the mass fraction of a material.
Document History