JSA - JIS R 5203
Determination of the heat of hydration of cement - Solution method
| Organization: | JSA |
| Publication Date: | 20 March 2015 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This Standard specifies the testing method for heat of hydration of Portland cement Portland blast-furnace -furnace slag cement and Portland fly-ash cement
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 29582-1 : 2009 Methods of testing cement - Determination of the heat of hydration - Part 1 : Solution method (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History